Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 2Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Inter Series Coaxial |
ADAPTOR, BNC TO BANANA, 2:1 | element14 |
ADAPTOR, BNC TO BANANA, 2: 1 | Farnell |
Adapter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FLUKE BP880?
Additional datasheets, footprints and schematics for FLUKE BP880 are listed on our Part Details page. You can also find images and similar parts to FLUKE BP880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BP880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BP880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BP880 fall under?
The FLUKE BP880 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BP880 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BP880 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BP880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BP880 have stock available?
Authorised distributors including element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE BP880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BP880 often in real-time on the comparison pages.
What if I can't find stock of FLUKE BP880?
You can fill out our help required form which you can use to request a quote for FLUKE BP880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.