Status: | Unknown |
---|---|
Series: | Fluke 700/740 Series |
RoHS: | Unknown |
Battery Technology | Nickel Metal Hydride |
---|---|
For Use With | Fluke 700 & 740 Calibrators |
Product Range | Fluke 700/740 Series |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | NiMH Battery Pack |
Battery Capacity | 3500mAh |
Battery Terminals | Connector |
Battery Voltage | 7.2V |
External Depth | 150mm |
External Length / Height | 22mm |
External Width | 56mm |
Weight | 380g |
NICKEL METAL HYBRID BATTERYFLUKE | Farnell |
Where can I find additional details, specifications and documents for a FLUKE BP7235?
Additional datasheets, footprints and schematics for FLUKE BP7235 are listed on our Part Details page. You can also find images and similar parts to FLUKE BP7235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BP7235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BP7235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BP7235 fall under?
The FLUKE BP7235 is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BP7235 when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BP7235 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BP7235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BP7235 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE BP7235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BP7235 often in real-time on the comparison pages.
What if I can't find stock of FLUKE BP7235?
You can fill out our help required form which you can use to request a quote for FLUKE BP7235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.