Status: | Unknown |
---|---|
Series: | Fluke BT500 Series |
RoHS: | Unknown |
Battery Technology | Lithium Ion |
---|---|
For Use With | Fluke BT500 Series Battery Analyzers |
Product Range | Fluke BT500 Series |
SVHC | No SVHC (15-Jun-2015) |
Battery Capacity | 3Ah |
Battery Voltage | 7.4V |
Weight | 128g |
BATTERY, LITHIUM-ION, 7.4V, 3AH | Farnell |
Where can I find additional details, specifications and documents for a FLUKE BP500?
Additional datasheets, footprints and schematics for FLUKE BP500 are listed on our Part Details page. You can also find images and similar parts to FLUKE BP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BP500 fall under?
The FLUKE BP500 is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BP500 when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BP500 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BP500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BP500 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE BP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BP500 often in real-time on the comparison pages.
What if I can't find stock of FLUKE BP500?
You can fill out our help required form which you can use to request a quote for FLUKE BP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.