Status: | Unknown |
---|---|
Series: | Fluke 190/430 Series |
RoHS: | Unknown |
Battery Technology | Nickel Metal Hydride |
---|---|
For Use With | Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers |
Product Range | Fluke 190/430 Series |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Rechargeable NiMH Battery Pack |
Battery Capacity | 3500mAh |
Battery Voltage | 7.2V |
Weight | 400g |
RECHARGEABLE BATTERY PK, 190/430 SERIES | Farnell |
Rechargeable battery | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FLUKE BP190?
Additional datasheets, footprints and schematics for FLUKE BP190 are listed on our Part Details page. You can also find images and similar parts to FLUKE BP190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BP190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BP190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BP190 fall under?
The FLUKE BP190 is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BP190 when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BP190 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BP190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BP190 have stock available?
Authorised distributors including element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE BP190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BP190 often in real-time on the comparison pages.
What if I can't find stock of FLUKE BP190?
You can fill out our help required form which you can use to request a quote for FLUKE BP190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.