Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technology | Lithium Ion |
---|---|
For Use With | Fluke 1730 Three-Phase Electrical Energy Logger |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Capacity | 2.5Ah |
Battery Voltage | 3.7V |
Weight | 25.1g |
BATTERY, LI-ION, 3.7V, 2.5AH | Farnell |
Where can I find additional details, specifications and documents for a FLUKE BP1730-BATTERY?
Additional datasheets, footprints and schematics for FLUKE BP1730-BATTERY are listed on our Part Details page. You can also find images and similar parts to FLUKE BP1730-BATTERY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BP1730-BATTERY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BP1730-BATTERY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BP1730-BATTERY fall under?
The FLUKE BP1730-BATTERY is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BP1730-BATTERY when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BP1730-BATTERY you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BP1730-BATTERY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BP1730-BATTERY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE BP1730-BATTERY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BP1730-BATTERY often in real-time on the comparison pages.
What if I can't find stock of FLUKE BP1730-BATTERY?
You can fill out our help required form which you can use to request a quote for FLUKE BP1730-BATTERY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.