Status: | Unknown |
---|---|
Series: | Fluke Connect 3000 Series |
RoHS: | Unknown |
DMM Functions | DC Current |
---|---|
Current Measure AC Max | - |
Voltage Measure AC Max | - |
Voltage Measure DC Max | - |
Resistance Measure Max | - |
DMM Response Type | True RMS |
Range Selection | Auto Manual |
No. of Digits | 3.5 |
Jaw Opening Max | 4.5mm |
Product Range | Fluke Connect 3000 Series |
SVHC | No SVHC (15-Jun-2015) |
WIRELESS DC CURRENT CLAMP METER, 0.002A | element14 |
Wireless 4-20 Milliamp DC Clamp Meter | Fluke FLUKE-A3004FC | RS Americas |
Wireless DC Current Module, LCD w/Backlight Display, 2.4 GHZ ISM Band, IP42, -10 to 50 deg C | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE A3004FC?
Additional datasheets, footprints and schematics for FLUKE A3004FC are listed on our Part Details page. You can also find images and similar parts to FLUKE A3004FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE A3004FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE A3004FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE A3004FC fall under?
The FLUKE A3004FC is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE A3004FC when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE A3004FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE A3004FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE A3004FC have stock available?
Authorised distributors including element14, RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for FLUKE A3004FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE A3004FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE A3004FC?
You can fill out our help required form which you can use to request a quote for FLUKE A3004FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.