FLUKE 975 Environmental Testers by Fluke Corporation

ANEMOMETER THERMO FLUKE 975

Status: Unknown
Series: 975 / 975V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,311.53

Distributor Stock
Logo for Farnell
Farnell
from US$2,311.53
No stock
Buy Now
Logo for element14
element14
from US$4,241.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Air Velocity Range 0.25m/s to 15m/s
Beaufort Force -
Operating Temperature Min -20°C
Operating Temperature Max 50°C
Relative Humidity Range 10% to 90%
External Height 287mm
External Width 114mm
External Depth 51mm
Product Range 975 / 975V Series
SVHC No SVHC (15-Jun-2015)
Operating Temperature Range -20°C to +50°C

Alternative Descriptions

ANEMOMETER, THERMO FLUKE 975 | element14
Air Quality Meter, 3000Fpm, 90% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 975?

Additional datasheets, footprints and schematics for FLUKE 975 are listed on our Part Details page. You can also find images and similar parts to FLUKE 975 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 975 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 975 fall under?

The FLUKE 975 is listed under Test Equipment > Environmental Testers > Air Velocity (Anemometers).

Can I view similar or alternative parts?

You can view similar parts to FLUKE 975 when available in the Air Velocity (Anemometers) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 975 you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 975 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 975 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLUKE 975.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 975 often in real-time on the comparison pages.

What if I can't find stock of FLUKE 975?

You can fill out our help required form which you can use to request a quote for FLUKE 975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay