Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$946.19
Air Velocity Range | 1m/s to 80m/s |
---|---|
Beaufort Force | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Relative Humidity Range | 45% to 90% |
External Height | 175mm |
External Width | 77.5mm |
External Depth | 41.9mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fluke 922 airflow meter micromanometer | RS |
Meter, Air Velocity, 80M/S, 90%rh | Newark Electronics |
Airflow Meter | Fluke FLUKE-922 | RS Americas |
AIRFLOW METER, DIGITAL, 80M/S, 90%RH | element14 |
Fluke Air Velocity Tester, 1 ... 80m/s, 0 ... 50°C | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE 922?
Additional datasheets, footprints and schematics for FLUKE 922 are listed on our Part Details page. You can also find images and similar parts to FLUKE 922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 922 fall under?
The FLUKE 922 is listed under Test Equipment > Environmental Testers > Air Velocity (Anemometers).
Can I view similar or alternative parts?
You can view similar parts to FLUKE 922 when available in the Air Velocity (Anemometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 922 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 922 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FLUKE 922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 922 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 922?
You can fill out our help required form which you can use to request a quote for FLUKE 922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.