Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$207.58
|
No stock
|
Buy Now |
DMM Functions | Current Voltage Capacitance Continuity Resistance Temperature |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 9.9kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | - |
Jaw Opening Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | ± (2% + 5 digits) |
AC Voltage Range Accuracy | ± (1% + 5 digits) |
Current Range AC | 0 - 600 A |
Current Range DC | 0 - 200µA |
DC Current Range Accuracy | ± (1% + 5 digits) |
DC Voltage Range Accuracy | ± 1% + 5 Digits |
External Depth | 62mm |
External Length / Height | 273mm |
External Width | 108mm |
Resistance Range Accuracy | ± (1.5% + 5 digits) |
Safety Category | 600V CATIII |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 600V |
CURRENT CLAMP, HVAC FLUKE 902 | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 902/E?
Additional datasheets, footprints and schematics for FLUKE 902/E are listed on our Part Details page. You can also find images and similar parts to FLUKE 902/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 902/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 902/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 902/E fall under?
The FLUKE 902/E is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 902/E when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 902/E you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 902/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 902/E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 902/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 902/E often in real-time on the comparison pages.
What if I can't find stock of FLUKE 902/E?
You can fill out our help required form which you can use to request a quote for FLUKE 902/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.