Status: | Unknown |
---|---|
Series: | 80 Series V |
RoHS: | Unknown |
Prices starting from US$782.95
DMM Functions | Current Voltage Frequency Resistance Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | Average |
Display Count | 20000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | 80 Series V |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
DMM Type | Hand Held |
External Depth | 32mm |
External Length / Height | 86mm |
External Width | 186mm |
Temperature Measuring Range | -200°C to +1090°C |
Voltage Measuring Range AC | 1kV |
Voltage Measuring Range DC | 1kV |
Weight | 360g |
Fluke automotive multimeter kit | RS |
MULTIMETER, DIGITAL, HAND HELD | element14 |
Fluke Automotive Multimeter Combo Kit, 1kV, 199.99kHz, 50MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Fluke 88V/A Multimeter-Set | Welectron |
Where can I find additional details, specifications and documents for a FLUKE 88V/A?
Additional datasheets, footprints and schematics for FLUKE 88V/A are listed on our Part Details page. You can also find images and similar parts to FLUKE 88V/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 88V/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 88V/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 88V/A fall under?
The FLUKE 88V/A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 88V/A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 88V/A you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 88V/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 88V/A have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 88V/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 88V/A often in real-time on the comparison pages.
What if I can't find stock of FLUKE 88V/A?
You can fill out our help required form which you can use to request a quote for FLUKE 88V/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.