Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$760.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$760.50
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
Display Count | 20000 |
Voltage Measure DC Max | 1kV |
RoHS Compliant | Yes |
Multimeter, Digital, Handheld | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-88-5/A?
Additional datasheets, footprints and schematics for FLUKE-88-5/A are listed on our Part Details page. You can also find images and similar parts to FLUKE-88-5/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-88-5/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-88-5/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-88-5/A fall under?
The FLUKE-88-5/A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-88-5/A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-88-5/A you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-88-5/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-88-5/A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-88-5/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-88-5/A often in real-time on the comparison pages.
What if I can't find stock of FLUKE-88-5/A?
You can fill out our help required form which you can use to request a quote for FLUKE-88-5/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.