Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,337.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,337.46
|
No stock
|
Buy Now |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1Gohm |
DMM Connectivity | RS232 |
No. of Digits | 6.5 |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
Current Range AC | 100µA to 10A |
Current Range DC | 100µA to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto |
Voltage Measuring Range AC | 100mV to 1kV |
Voltage Measuring Range DC | 100mV to 1kV |
DMM, BENCH, 6.5 DIGIT, TRUE RMS, EURO | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 8845A EURO?
Additional datasheets, footprints and schematics for FLUKE 8845A EURO are listed on our Part Details page. You can also find images and similar parts to FLUKE 8845A EURO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 8845A EURO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 8845A EURO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 8845A EURO fall under?
The FLUKE 8845A EURO is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 8845A EURO when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 8845A EURO you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 8845A EURO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 8845A EURO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 8845A EURO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 8845A EURO often in real-time on the comparison pages.
What if I can't find stock of FLUKE 8845A EURO?
You can fill out our help required form which you can use to request a quote for FLUKE 8845A EURO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.