Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$540.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$880.40
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$540.00
|
50
in stock
|
Buy Now | |
TestEquity
from US$834.20
|
49
in stock
|
Buy Now | |
RS Americas
from US$588.99
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$708.52
|
10
in stock
|
Buy Now | |
element14
from US$695.74
|
8
in stock
|
Buy Now | |
Distrelec
from US$834.21
|
8
in stock
|
Buy Now | |
Farnell
from US$790.10
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$692.84
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 19999 |
RoHS Compliant | Yes |
Digital Multimeter, True Rms, 10A, 1Kv | Newark Electronics |
FLUKE-87V-MAX, INDUSTRIAL TRUE RMS HEAVY | RS |
Digital Multimeter, Industrial, Heavy Duty, IP67 Rated, True RMS, 1000V AC/DC | Fluke FLUKE-87V-MAX | RS Americas |
Digital multimeter | Transfer Multisort Elektronik |
Fluke True-RMS Digital Multimeter, 1kV, 199.99kHz, 50MOhm | Distrelec |
Multimeter, Digital | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-87V-MAX?
Additional datasheets, footprints and schematics for FLUKE-87V-MAX are listed on our Part Details page. You can also find images and similar parts to FLUKE-87V-MAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-87V-MAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-87V-MAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-87V-MAX fall under?
The FLUKE-87V-MAX is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-87V-MAX when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-87V-MAX you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-87V-MAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-87V-MAX have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE-87V-MAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-87V-MAX often in real-time on the comparison pages.
What if I can't find stock of FLUKE-87V-MAX?
You can fill out our help required form which you can use to request a quote for FLUKE-87V-MAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.