Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Cal Dmm, True-Rms, 10A, 1Kv, 4.5Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-87-5 RECAL?
Additional datasheets, footprints and schematics for FLUKE-87-5 RECAL are listed on our Part Details page. You can also find images and similar parts to FLUKE-87-5 RECAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-87-5 RECAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-87-5 RECAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-87-5 RECAL fall under?
The FLUKE-87-5 RECAL is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-87-5 RECAL when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-87-5 RECAL you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-87-5 RECAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-87-5 RECAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-87-5 RECAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-87-5 RECAL often in real-time on the comparison pages.
What if I can't find stock of FLUKE-87-5 RECAL?
You can fill out our help required form which you can use to request a quote for FLUKE-87-5 RECAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.