Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
RoHS Compliant | Yes |
Industrial Digital Multimeter Kit With Head Resistant Test Leads, Magnetic Holder And Carrying Case | Newark Electronics |
Industrial Multimeter, 400mV - 1000V AC, 400mV - 1000V DC, 400mA - 10A AC/DC, 0 - 50M Ohms | Carlton-Bates |
MULTIMETER,DIGITAL,INDUSTRIAL COMBO,TRUE RMS | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE-87-5/E2 KIT?
Additional datasheets, footprints and schematics for FLUKE-87-5/E2 KIT are listed on our Part Details page. You can also find images and similar parts to FLUKE-87-5/E2 KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-87-5/E2 KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-87-5/E2 KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-87-5/E2 KIT fall under?
The FLUKE-87-5/E2 KIT is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-87-5/E2 KIT when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-87-5/E2 KIT you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-87-5/E2 KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-87-5/E2 KIT have stock available?
Authorised distributors including Newark Electronics, TestEquity, Carlton-Bates and Jameco Electronics have stock available or on a lead time for FLUKE-87-5/E2 KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-87-5/E2 KIT often in real-time on the comparison pages.
What if I can't find stock of FLUKE-87-5/E2 KIT?
You can fill out our help required form which you can use to request a quote for FLUKE-87-5/E2 KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.