Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
RoHS Compliant | NA |
Industrial Digital Multimeter Combo Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-87-5/AEK?
Additional datasheets, footprints and schematics for FLUKE-87-5/AEK are listed on our Part Details page. You can also find images and similar parts to FLUKE-87-5/AEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-87-5/AEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-87-5/AEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-87-5/AEK fall under?
The FLUKE-87-5/AEK is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-87-5/AEK when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-87-5/AEK you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-87-5/AEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-87-5/AEK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-87-5/AEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-87-5/AEK often in real-time on the comparison pages.
What if I can't find stock of FLUKE-87-5/AEK?
You can fill out our help required form which you can use to request a quote for FLUKE-87-5/AEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.