Status: | Unknown |
---|---|
Series: | 80 Series V |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Conductance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | Average |
Display Count | 6000 |
No. of Digits | 4.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | 80 Series V |
SVHC | No SVHC (15-Jun-2015) |
Conductance Measuring Ranges | 60 nS |
DMM Type | Hand Held |
Humidity Measuring Ranges | 0% - 90% |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +1090°C |
MULTIMETER, DIGITAL, HAND HELD, 6000 | Farnell |
Fluke 83V Multimeter | Welectron |
Where can I find additional details, specifications and documents for a FLUKE 83-V/EUR?
Additional datasheets, footprints and schematics for FLUKE 83-V/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 83-V/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 83-V/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 83-V/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 83-V/EUR fall under?
The FLUKE 83-V/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 83-V/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 83-V/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 83-V/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 83-V/EUR have stock available?
Authorised distributors including Farnell and Welectron have stock available or on a lead time for FLUKE 83-V/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 83-V/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE 83-V/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE 83-V/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.