Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 6000 |
DMM Type | Hand Held |
RoHS Compliant | Yes |
Alignment Tool, Laser Belt, W/Reflector | Newark Electronics |
FLUKE-835,LASER BELT ALIGNMENT TOOL | RS |
Multimeter, Digital, 1000 VDC Voltage, Range, DC, 1000 VAC Voltage, Range, AC | Fluke FLUKE-83-5 | RS Americas |
Digital Multimeter, 600mV - 1000V AC, 600mV - 1000V DC, 400mA - 10A AC/DC, 600 - 50M Ohms, Digital | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-83-5?
Additional datasheets, footprints and schematics for FLUKE-83-5 are listed on our Part Details page. You can also find images and similar parts to FLUKE-83-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-83-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-83-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-83-5 fall under?
The FLUKE-83-5 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-83-5 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-83-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-83-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-83-5 have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS, RS Americas and Carlton-Bates have stock available or on a lead time for FLUKE-83-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-83-5 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-83-5?
You can fill out our help required form which you can use to request a quote for FLUKE-83-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.