Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 1A |
Current Measure DC Max | 1A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | - |
No. of Digits | - |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 140h |
Battery Size Code | 4 x AA |
External Depth | 50mm |
External Length / Height | 203mm |
External Width | 100mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Voltage Measuring Range AC | 0V to 1kV |
Voltage Measuring Range DC | 0V to 1kV |
Fluke Process Multimeter, 400Ohm ... 40MOhm | Distrelec |
MULTIMETER, DIGITAL, HAND HELD | element14 |
Where can I find additional details, specifications and documents for a FLUKE 789/E?
Additional datasheets, footprints and schematics for FLUKE 789/E are listed on our Part Details page. You can also find images and similar parts to FLUKE 789/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 789/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 789/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 789/E fall under?
The FLUKE 789/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 789/E when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 789/E you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 789/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 789/E have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for FLUKE 789/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 789/E often in real-time on the comparison pages.
What if I can't find stock of FLUKE 789/E?
You can fill out our help required form which you can use to request a quote for FLUKE 789/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.