Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | Current Voltage Frequency Resistance |
---|---|
Current Measure AC Max | 1A |
Current Measure DC Max | 1A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 30000 |
No. of Digits | - |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Calibration Code | 8 |
Continuity Measuring Ranges | < |
Current Measuring Range AC | 0A to 1A |
Current Measuring Range DC | 0A to 1A |
Current Range AC | 1A (0.44A continuous) |
Current Range DC | 1A (0.44A continuous) |
DMM Type | Hand Held |
External Depth | 32mm |
External Length / Height | 187mm |
External Width | 87mm |
Loop Supply | overanging to 24mA |
Ranging | Auto Manual |
Source Current Range | 0-20mA or 4-20mA |
Test Current | 30mA |
Voltage Measuring Range AC | 0V to 1kV |
Voltage Measuring Range DC | 0V to 1kV |
Where can I find additional details, specifications and documents for a FLUKE 787/E?
Additional datasheets, footprints and schematics for FLUKE 787/E are listed on our Part Details page. You can also find images and similar parts to FLUKE 787/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 787/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 787/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 787/E fall under?
The FLUKE 787/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 787/E when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 787/E you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 787/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 787/E have stock available?
There is no stock from authorised distributors for FLUKE 787/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 787/E often in real-time on the comparison pages.
What if I can't find stock of FLUKE 787/E?
You can fill out our help required form which you can use to request a quote for FLUKE 787/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.