Status: | Unknown |
---|---|
Series: | ProcessMeter Series |
RoHS: | Unknown |
Prices starting from US$1,260.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,662.15
|
19
in stock
|
Buy Now | |
RS Americas
from US$1,260.99
|
15
in stock
|
Buy Now | |
Distrelec
from US$1,518.96
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$1,860.52
|
5
in stock
|
Buy Now | |
TestEquity
from US$1,574.74
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,260.99
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,481.62
|
2
in stock
|
Buy Now | |
element14
from US$1,376.80
|
1
in stock
|
Buy Now | |
Farnell
from US$1,491.07
|
1
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 4000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 1A |
Current Measure AC Max | 1A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 3 Years |
Product Range | ProcessMeter Series |
SVHC | No SVHC (15-Jan-2018) |
Fluke 787B ProcessMeter | RS |
Fluke-787 ProcessMeter | Fluke FLUKE-787B | RS Americas |
Fluke Process Multimeter, 400Ohm ... 40MOhm | Distrelec |
Process Meter, DMM/Loop Calibrator | Carlton-Bates |
Dmm, Handheld, True Rms, Auto/Manual | Newark Electronics |
Meter: multimeter calibrator | Transfer Multisort Elektronik |
DMM, HANDHELD, TRUE RMS, AUTO/MANUAL | element14 |
Where can I find additional details, specifications and documents for a FLUKE 787B?
Additional datasheets, footprints and schematics for FLUKE 787B are listed on our Part Details page. You can also find images and similar parts to FLUKE 787B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 787B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 787B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 787B fall under?
The FLUKE 787B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 787B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 787B you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 787B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 787B have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Carlton-Bates and TestEquity have stock available or on a lead time for FLUKE 787B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 787B often in real-time on the comparison pages.
What if I can't find stock of FLUKE 787B?
You can fill out our help required form which you can use to request a quote for FLUKE 787B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.