Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance |
---|---|
DMM Response Type | Average |
Display Count | 30000 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 1kV |
DMM/Loop Calibrator, 0-1000V AC/DC, 0-20mA/4-20mA, 19.999kHz, 0.005%+1LSD | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 787?
Additional datasheets, footprints and schematics for FLUKE 787 are listed on our Part Details page. You can also find images and similar parts to FLUKE 787 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 787 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 787 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 787 fall under?
The FLUKE 787 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 787 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 787 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 787 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 787 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for FLUKE 787.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 787 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 787?
You can fill out our help required form which you can use to request a quote for FLUKE 787 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.