Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 6000 |
Range Selection | Auto, Manual |
Multimeter, Digital, Handheld | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE 77-4 W/CERT&DATA?
Additional datasheets, footprints and schematics for FLUKE 77-4 W/CERT&DATA are listed on our Part Details page. You can also find images and similar parts to FLUKE 77-4 W/CERT&DATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 77-4 W/CERT&DATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 77-4 W/CERT&DATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 77-4 W/CERT&DATA fall under?
The FLUKE 77-4 W/CERT&DATA is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 77-4 W/CERT&DATA when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 77-4 W/CERT&DATA you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 77-4 W/CERT&DATA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 77-4 W/CERT&DATA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE 77-4 W/CERT&DATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 77-4 W/CERT&DATA often in real-time on the comparison pages.
What if I can't find stock of FLUKE 77-4 W/CERT&DATA?
You can fill out our help required form which you can use to request a quote for FLUKE 77-4 W/CERT&DATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.