Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance |
---|---|
No. of Digits | 3.5 |
DMM Response Type | Average |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 400h |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
DMM Type | Hand Held |
External Depth | 43mm |
External Length / Height | 185mm |
External Width | 90mm |
Ranging | Auto Manual |
Voltage Measuring Range AC | 6V to 1kV |
Voltage Measuring Range DC | 600mV to 1kV |
Weight | 420g |
Fluke 77-4 Autoranging multimeter | RS |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Where can I find additional details, specifications and documents for a FLUKE 77-4/EUR?
Additional datasheets, footprints and schematics for FLUKE 77-4/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 77-4/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 77-4/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 77-4/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 77-4/EUR fall under?
The FLUKE 77-4/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 77-4/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 77-4/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 77-4/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 77-4/EUR have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for FLUKE 77-4/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 77-4/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE 77-4/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE 77-4/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.