Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 6000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Multimeter, Digital, Auto/Manual, 6000 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-77-4/BN?
Additional datasheets, footprints and schematics for FLUKE-77-4/BN are listed on our Part Details page. You can also find images and similar parts to FLUKE-77-4/BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-77-4/BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-77-4/BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-77-4/BN fall under?
The FLUKE-77-4/BN is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-77-4/BN when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-77-4/BN you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-77-4/BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-77-4/BN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-77-4/BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-77-4/BN often in real-time on the comparison pages.
What if I can't find stock of FLUKE-77-4/BN?
You can fill out our help required form which you can use to request a quote for FLUKE-77-4/BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.