Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 6000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Multimeter, Digital, Handheld | Newark Electronics |
Industrial Multimeter 1000 Volt Cat 3, 77 Series | Fluke FLUKE-77-4 | RS Americas |
Digital Multimeter, 600mV - 1000V AC, 6V - 1000V DC, 60mA - 10A AC/DC, 600 - 50M Ohms, Digital | Carlton-Bates |
INDUSTRIAL MULTIMETER 1000V CAT III | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE-77-4?
Additional datasheets, footprints and schematics for FLUKE-77-4 are listed on our Part Details page. You can also find images and similar parts to FLUKE-77-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-77-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-77-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-77-4 fall under?
The FLUKE-77-4 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-77-4 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-77-4 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-77-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-77-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, TestEquity and Jameco Electronics have stock available or on a lead time for FLUKE-77-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-77-4 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-77-4?
You can fill out our help required form which you can use to request a quote for FLUKE-77-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.