Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,268.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,391.16
|
13
in stock
|
Buy Now | |
Distrelec
from US$1,300.63
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,268.57
|
3
in stock
|
Buy Now | |
TestEquity
from US$1,277.52
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,441.99
|
1
in stock
|
Buy Now | |
RS Americas
from US$1,441.99
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$2,128.15
|
1
in stock
|
Buy Now | |
element14
from US$1,590.36
|
-
|
Buy Now | |
Farnell
from US$1,352.45
|
-
|
Buy Now |
Ammeter Function | DC Current |
---|---|
Ammeter Type | Clamp |
Current Measuring Range AC | 0mA to 24mA |
Current Measuring Range DC | 0mA to 24mA |
Ammeter Response Type | Average |
Display Count | - |
No. of Digits / Alpha | - |
Ranging | Auto |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
FLUKE 772, mA PROCESS LOOP CLAMP METER | RS |
Fluke Milliamp Process Clamp Meter, LCD, IP40 | Distrelec |
Meter: current loop | Transfer Multisort Elektronik |
Ac/Dc Ammeter, Clamp, 0A To 20.99Ma | Newark Electronics |
Process Clamp Meter 4-20 Ma Plc And Analog I/O 0.2% ACc. Ma Simulate 0-24 Ma | Fluke FLUKE-772 | RS Americas |
Milliamp Process Clamp Meter, 0-0.99mA, 5-500Hz, LCD Display, Measures: Current, Voltage DC | Carlton-Bates |
AMMETER, AC/DC, 0A TO 0.024A | element14 |
Where can I find additional details, specifications and documents for a FLUKE 772?
Additional datasheets, footprints and schematics for FLUKE 772 are listed on our Part Details page. You can also find images and similar parts to FLUKE 772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 772 fall under?
The FLUKE 772 is listed under Test Equipment > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 772 when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 772 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 772 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, TestEquity and Newark Electronics have stock available or on a lead time for FLUKE 772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 772 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 772?
You can fill out our help required form which you can use to request a quote for FLUKE 772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.