Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Process |
---|---|
External Height | 245mm |
External Width | 136mm |
External Depth | 63mm |
Weight | 1.2kg |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Documenting Process Calibrator, 1.2Kg | Newark Electronics |
FLUKE-754 DPC AND 750SW DPCTRACK2 BUNDLE PACKAGE | Fluke FLUKE-754/750SW BU | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE-754/750SW BU?
Additional datasheets, footprints and schematics for FLUKE-754/750SW BU are listed on our Part Details page. You can also find images and similar parts to FLUKE-754/750SW BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-754/750SW BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-754/750SW BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-754/750SW BU fall under?
The FLUKE-754/750SW BU is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-754/750SW BU when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-754/750SW BU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-754/750SW BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-754/750SW BU have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for FLUKE-754/750SW BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-754/750SW BU often in real-time on the comparison pages.
What if I can't find stock of FLUKE-754/750SW BU?
You can fill out our help required form which you can use to request a quote for FLUKE-754/750SW BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.