Status: | Unknown |
---|---|
Series: | 750P Series |
RoHS: | Unknown |
Product Range | 750P Series |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Pressure Measuring Range | 0psi to 5kpsi |
RoHS Compliant | Yes |
Pressure Module, 0Psi To 5000Psi | Newark Electronics |
PRESSURE MODULE, 0 TO 5000 (0 TO 340 BAR), (0 TO 34 MPA) | Fluke FLUKE-750R30 | RS Americas |
PRESSURE MODULE, 0PSI TO 5KPSI | element14 |
Where can I find additional details, specifications and documents for a FLUKE-750R30?
Additional datasheets, footprints and schematics for FLUKE-750R30 are listed on our Part Details page. You can also find images and similar parts to FLUKE-750R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-750R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-750R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-750R30 fall under?
The FLUKE-750R30 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-750R30 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-750R30 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-750R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-750R30 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for FLUKE-750R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-750R30 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-750R30?
You can fill out our help required form which you can use to request a quote for FLUKE-750R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.