Status: | Unknown |
---|---|
Series: | 750P Series |
RoHS: | Unknown |
Product Range | 750P Series |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Pressure Measuring Range | -15psi to 15psi |
RoHS Compliant | Yes |
Pressure Module, -15Psi Tp 15Psi | Newark Electronics |
PRESSURE MODULE, -15 TO 15 (-1 TO 1 BAR), (-100 TO 100 KPA) | Fluke FLUKE-750PD4 | RS Americas |
PRESSURE MODULE, -15PSI TO 15PSI | element14 |
Where can I find additional details, specifications and documents for a FLUKE-750PD4?
Additional datasheets, footprints and schematics for FLUKE-750PD4 are listed on our Part Details page. You can also find images and similar parts to FLUKE-750PD4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-750PD4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-750PD4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-750PD4 fall under?
The FLUKE-750PD4 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-750PD4 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-750PD4 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-750PD4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-750PD4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for FLUKE-750PD4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-750PD4 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-750PD4?
You can fill out our help required form which you can use to request a quote for FLUKE-750PD4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.