Status: | Unknown |
---|---|
Series: | 750P Series |
RoHS: | Unknown |
Product Range | 750P Series |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Pressure Measuring Range | 0psia to 30psia |
RoHS Compliant | Yes |
Pressure Module, 0Psi To 30Psi | Newark Electronics |
PRESSURE MODULE, 0 TO 30 (0 TO 2 BAR), (0 TO 200 KPA) | Fluke FLUKE-750PA5 | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE-750PA5?
Additional datasheets, footprints and schematics for FLUKE-750PA5 are listed on our Part Details page. You can also find images and similar parts to FLUKE-750PA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-750PA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-750PA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-750PA5 fall under?
The FLUKE-750PA5 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-750PA5 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-750PA5 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-750PA5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-750PA5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FLUKE-750PA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-750PA5 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-750PA5?
You can fill out our help required form which you can use to request a quote for FLUKE-750PA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.