Status: | Unknown |
---|---|
Series: | 6500-2 Series |
RoHS: | Unknown |
Prices starting from US$2,992.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,992.34
|
No stock
|
Buy Now |
Insulation Testing Voltage | 500V |
---|---|
Earth Bond Test Current | 200mA 25A |
Touch Leakage Measuring Range | 0mA to 3.5mA |
PC Interface | USB |
Flash Test | - |
External Height | 114mm |
External Width | 275mm |
External Depth | 200mm |
Weight | 3.13kg |
Product Range | 6500-2 Series |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE 6500-2 DE KIT?
Additional datasheets, footprints and schematics for FLUKE 6500-2 DE KIT are listed on our Part Details page. You can also find images and similar parts to FLUKE 6500-2 DE KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 6500-2 DE KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 6500-2 DE KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 6500-2 DE KIT fall under?
The FLUKE 6500-2 DE KIT is listed under Test Equipment > Portable Appliance Testers (PAT).
Can I view similar or alternative parts?
You can view similar parts to FLUKE 6500-2 DE KIT when available in the Portable Appliance Testers (PAT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 6500-2 DE KIT you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 6500-2 DE KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 6500-2 DE KIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 6500-2 DE KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 6500-2 DE KIT often in real-time on the comparison pages.
What if I can't find stock of FLUKE 6500-2 DE KIT?
You can fill out our help required form which you can use to request a quote for FLUKE 6500-2 DE KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.