Status: | Unknown |
---|---|
Series: | 6500-2 Series |
RoHS: | Unknown |
Prices starting from US$2,063.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,063.72
|
1
in stock
|
Buy Now |
Insulation Testing Voltage | 250V |
---|---|
Earth Bond Test Current | 200mA 25A |
Touch Leakage Measuring Range | 0mA to 1.999mA |
PC Interface | USB |
Flash Test | - |
External Height | 114mm |
External Width | 275mm |
External Depth | 200mm |
Weight | 3.13kg |
Product Range | 6500-2 Series |
SVHC | No SVHC (15-Jun-2015) |
PORTABLE APPLIANCE TESTER, EURO PLUG | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 6500-2-DE?
Additional datasheets, footprints and schematics for FLUKE 6500-2-DE are listed on our Part Details page. You can also find images and similar parts to FLUKE 6500-2-DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 6500-2-DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 6500-2-DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 6500-2-DE fall under?
The FLUKE 6500-2-DE is listed under Test Equipment > Portable Appliance Testers (PAT).
Can I view similar or alternative parts?
You can view similar parts to FLUKE 6500-2-DE when available in the Portable Appliance Testers (PAT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 6500-2-DE you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 6500-2-DE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 6500-2-DE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 6500-2-DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 6500-2-DE often in real-time on the comparison pages.
What if I can't find stock of FLUKE 6500-2-DE?
You can fill out our help required form which you can use to request a quote for FLUKE 6500-2-DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.