Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Testing Voltage | 500V |
---|---|
Earth Bond Test Current | 25A |
Touch Leakage Measuring Range | 0mA to 19.99mA |
PC Interface | - |
Flash Test | - |
External Height | 200mm |
External Width | 275mm |
External Depth | 100mm |
Weight | 3kg |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 200mm |
Where can I find additional details, specifications and documents for a FLUKE 6200?
Additional datasheets, footprints and schematics for FLUKE 6200 are listed on our Part Details page. You can also find images and similar parts to FLUKE 6200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 6200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 6200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 6200 fall under?
The FLUKE 6200 is listed under Test Equipment > Portable Appliance Testers (PAT).
Can I view similar or alternative parts?
You can view similar parts to FLUKE 6200 when available in the Portable Appliance Testers (PAT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 6200 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 6200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 6200 have stock available?
There is no stock from authorised distributors for FLUKE 6200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 6200 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 6200?
You can fill out our help required form which you can use to request a quote for FLUKE 6200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.