Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Temperature Min | -4°F |
---|---|
Operating Temperature Max | 122°F |
Relative Humidity Range | 0% to 100% |
Air Velocity Range | - |
CO2 Range | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
ION CHAMBER SURVEY METER , DOSE EQUIV SI | Fluke FLUKE-481-DESI | RS Americas |
Ion Chamber Survey Meter , Dose Equiv Si |Fluke FLUKE-481-DESI | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE 481-DESI?
Additional datasheets, footprints and schematics for FLUKE 481-DESI are listed on our Part Details page. You can also find images and similar parts to FLUKE 481-DESI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 481-DESI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 481-DESI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 481-DESI fall under?
The FLUKE 481-DESI is listed under Test Equipment > Environmental Testers > Air Quality.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 481-DESI when available in the Air Quality range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 481-DESI you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 481-DESI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 481-DESI have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for FLUKE 481-DESI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 481-DESI often in real-time on the comparison pages.
What if I can't find stock of FLUKE 481-DESI?
You can fill out our help required form which you can use to request a quote for FLUKE 481-DESI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.