Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$579.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$636.89
|
8
in stock
|
Buy Now | |
TestEquity
from US$606.92
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$642.66
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$582.80
|
2
in stock
|
Buy Now | |
element14
from US$601.69
|
1
in stock
|
Buy Now | |
Farnell
from US$606.92
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$579.99
|
-
|
Buy Now |
Tape Measure Type | Laser |
---|---|
Blade Width | - |
Case Colour | Yellow |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Measuring Range Max | 100m |
Laser Distance Meter, +/- 1mm Accuracy, Key Pad Control, Vertical/Horizontal Projection | Carlton-Bates |
Fluke 424D Laser Distance Meter | RS |
Distance meter | Transfer Multisort Elektronik |
DISTANCE METER, LASER, 100M | element14 |
Distance Meter, Laser, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE 424D?
Additional datasheets, footprints and schematics for FLUKE 424D are listed on our Part Details page. You can also find images and similar parts to FLUKE 424D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 424D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 424D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 424D fall under?
The FLUKE 424D is listed under Tools & Production Supplies > Measurement & Inspection > Tape Measures - Laser.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 424D when available in the Tape Measures - Laser range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 424D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 424D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 424D have stock available?
Authorised distributors including TestEquity, Carlton-Bates, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for FLUKE 424D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 424D often in real-time on the comparison pages.
What if I can't find stock of FLUKE 424D?
You can fill out our help required form which you can use to request a quote for FLUKE 424D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.