Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Measure Type | Laser |
---|---|
Blade Width | - |
Case Colour | Yellow |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Measuring Range Max | 80m |
Distance Meter, Laser, 80M | Newark Electronics |
DISTANCE METER, LASER, 80M | element14 |
Laser Distance Meter, +/- 1mm Accuracy, Key Pad Control, Vertical/Horizontal Projection | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 419D?
Additional datasheets, footprints and schematics for FLUKE 419D are listed on our Part Details page. You can also find images and similar parts to FLUKE 419D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 419D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 419D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 419D fall under?
The FLUKE 419D is listed under Tools & Production Supplies > Measurement & Inspection > Tape Measures - Laser.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 419D when available in the Tape Measures - Laser range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 419D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 419D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 419D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for FLUKE 419D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 419D often in real-time on the comparison pages.
What if I can't find stock of FLUKE 419D?
You can fill out our help required form which you can use to request a quote for FLUKE 419D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.