Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$106.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$161.10
|
29
in stock
|
Buy Now | |
element14
from US$173.93
|
9
in stock
|
Buy Now | |
Farnell
from US$152.35
|
9
in stock
|
Buy Now | |
TestEquity
from US$152.35
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$147.60
|
2
in stock
|
Buy Now | |
SOS electronic
from US$106.75
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$147.99
|
-
|
Buy Now | |
RS Americas
from US$139.99
|
-
|
Buy Now | |
Jameco Electronics
from US$139.95
|
-
|
Buy Now |
Tape Measure Type | Laser |
---|---|
Case Color | Yellow |
Measuring Range Max | 40m |
RoHS Compliant | Yes |
FLUKE-417D, LASER DISTANCE METER | RS |
LASER DISTANCE MEASURER, 40M, BLK/YELLOW | element14 |
Distance meter | Transfer Multisort Elektronik |
Laser Distance Meter 40m | SOS electronic |
Laser Distance Meter, 40M, Ip54, Yellow | Newark Electronics |
Laser Distance Meter, Laser Distance Meters, Laser Measure Tool | Fluke FLUKE-417D | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE-417D?
Additional datasheets, footprints and schematics for FLUKE-417D are listed on our Part Details page. You can also find images and similar parts to FLUKE-417D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-417D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-417D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-417D fall under?
The FLUKE-417D is listed under Tools & Production Supplies > Measurement & Inspection > Tape Measures - Laser.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-417D when available in the Tape Measures - Laser range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-417D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-417D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-417D have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE-417D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-417D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-417D?
You can fill out our help required form which you can use to request a quote for FLUKE-417D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.