Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.61
Distributor | Stock | ||
---|---|---|---|
element14
from US$143.61
|
-
|
Buy Now |
Tape Measure Type | Laser |
---|---|
Blade Width | - |
Case Colour | Yellow |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Measuring Range Max | 30m |
Weight | 150g |
METER, DISTANCE, LASER, 30M, HAND HELD | element14 |
Where can I find additional details, specifications and documents for a FLUKE-411D?
Additional datasheets, footprints and schematics for FLUKE-411D are listed on our Part Details page. You can also find images and similar parts to FLUKE-411D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-411D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-411D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-411D fall under?
The FLUKE-411D is listed under Tools & Production Supplies > Measurement & Inspection > Tape Measures - Laser.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-411D when available in the Tape Measures - Laser range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-411D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-411D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-411D have stock available?
Authorised distributors including element14 have stock available or on a lead time for FLUKE-411D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-411D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-411D?
You can fill out our help required form which you can use to request a quote for FLUKE-411D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.