Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | Current Voltage Resistance Frequency |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 600ohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 4 |
Jaw Opening Max | 30.5mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | 2% ± 5 counts |
AC Voltage Range Accuracy | 1% ± 5 counts |
Continuity Measuring Ranges | 30R |
Current Measuring Range AC | 0A to 600A |
Current Range AC | 0 to 600A |
DC Voltage Range Accuracy | 1% ± 5 Digits |
DMM Type | Clamp |
External Depth | 40mm |
External Length / Height | 240mm |
External Width | 80mm |
Ranging | Auto |
Resistance Range Accuracy | 1% ± 5 counts |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 600V |
Weight | 0.31kg |
Where can I find additional details, specifications and documents for a FLUKE 335A?
Additional datasheets, footprints and schematics for FLUKE 335A are listed on our Part Details page. You can also find images and similar parts to FLUKE 335A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 335A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 335A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 335A fall under?
The FLUKE 335A is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 335A when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 335A you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 335A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 335A have stock available?
There is no stock from authorised distributors for FLUKE 335A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 335A often in real-time on the comparison pages.
What if I can't find stock of FLUKE 335A?
You can fill out our help required form which you can use to request a quote for FLUKE 335A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.