Status: | Unknown |
---|---|
Series: | 320 Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 30mm |
Product Range | 320 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a FLUKE 325 CLAMPKIT-2?
Additional datasheets, footprints and schematics for FLUKE 325 CLAMPKIT-2 are listed on our Part Details page. You can also find images and similar parts to FLUKE 325 CLAMPKIT-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 325 CLAMPKIT-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 325 CLAMPKIT-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 325 CLAMPKIT-2 fall under?
The FLUKE 325 CLAMPKIT-2 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 325 CLAMPKIT-2 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 325 CLAMPKIT-2 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 325 CLAMPKIT-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 325 CLAMPKIT-2 have stock available?
There is no stock from authorised distributors for FLUKE 325 CLAMPKIT-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 325 CLAMPKIT-2 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 325 CLAMPKIT-2?
You can fill out our help required form which you can use to request a quote for FLUKE 325 CLAMPKIT-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.