Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 30mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE 325 CLAMPKIT?
Additional datasheets, footprints and schematics for FLUKE 325 CLAMPKIT are listed on our Part Details page. You can also find images and similar parts to FLUKE 325 CLAMPKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 325 CLAMPKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 325 CLAMPKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 325 CLAMPKIT fall under?
The FLUKE 325 CLAMPKIT is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 325 CLAMPKIT when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 325 CLAMPKIT you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 325 CLAMPKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 325 CLAMPKIT have stock available?
There is no stock from authorised distributors for FLUKE 325 CLAMPKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 325 CLAMPKIT often in real-time on the comparison pages.
What if I can't find stock of FLUKE 325 CLAMPKIT?
You can fill out our help required form which you can use to request a quote for FLUKE 325 CLAMPKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.