Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC Current Voltage Resistance |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 400ohm |
DMM Response Type | Average |
Range Selection | Auto |
No. of Digits | 4 |
Jaw Opening Max | 25.4mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | 2 x AAA |
Current Measuring Range AC | 0A to 400A |
DMM Type | Clamp |
External Depth | 35mm |
External Length / Height | 190mm |
External Width | 63mm |
Operating Temperature Max | -10°C |
Operating Temperature Min | 50°C |
Ranging | Auto |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 600V |
Weight | 230g |
Where can I find additional details, specifications and documents for a FLUKE-322/E?
Additional datasheets, footprints and schematics for FLUKE-322/E are listed on our Part Details page. You can also find images and similar parts to FLUKE-322/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-322/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-322/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-322/E fall under?
The FLUKE-322/E is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-322/E when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-322/E you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-322/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-322/E have stock available?
There is no stock from authorised distributors for FLUKE-322/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-322/E often in real-time on the comparison pages.
What if I can't find stock of FLUKE-322/E?
You can fill out our help required form which you can use to request a quote for FLUKE-322/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.