Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
Current Measure AC Max | 400mA |
Current Measure DC Max | 400mA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 10000 |
No. of Digits | 4 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Digital multimeter | Transfer Multisort Elektronik |
DMM, HANDHELD, AUTO/MANUAL, 4DIGIT | element14 |
Where can I find additional details, specifications and documents for a FLUKE 3000FC/EDA2?
Additional datasheets, footprints and schematics for FLUKE 3000FC/EDA2 are listed on our Part Details page. You can also find images and similar parts to FLUKE 3000FC/EDA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 3000FC/EDA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 3000FC/EDA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 3000FC/EDA2 fall under?
The FLUKE 3000FC/EDA2 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 3000FC/EDA2 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 3000FC/EDA2 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 3000FC/EDA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 3000FC/EDA2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for FLUKE 3000FC/EDA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 3000FC/EDA2 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 3000FC/EDA2?
You can fill out our help required form which you can use to request a quote for FLUKE 3000FC/EDA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.