Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
Current Measure AC Max | 400mA |
Current Measure DC Max | 400mA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 10000 |
No. of Digits | 4 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
DMM, HANDHELD, AUTO/MANUAL, 4DIGIT | element14 |
Where can I find additional details, specifications and documents for a FLUKE 3000FC/1AC-II?
Additional datasheets, footprints and schematics for FLUKE 3000FC/1AC-II are listed on our Part Details page. You can also find images and similar parts to FLUKE 3000FC/1AC-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 3000FC/1AC-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 3000FC/1AC-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 3000FC/1AC-II fall under?
The FLUKE 3000FC/1AC-II is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 3000FC/1AC-II when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 3000FC/1AC-II you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 3000FC/1AC-II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 3000FC/1AC-II have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE 3000FC/1AC-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 3000FC/1AC-II often in real-time on the comparison pages.
What if I can't find stock of FLUKE 3000FC/1AC-II?
You can fill out our help required form which you can use to request a quote for FLUKE 3000FC/1AC-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.