FLUKE 3000 FC Multimeters & Clamp Meters by Fluke Corporation

MULTIMETER DIGITAL HANDHELD

Status: Unknown
Series: Fluke Connect 3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$401.82

Distributor Stock
Logo for Farnell
Farnell
from US$418.02
19
in stock
Buy Now
Logo for element14
element14
from US$427.86
19
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$401.82
3
in stock
Buy Now

Specifications

DMM Functions Current Voltage Capacitance Continuity Diode Frequency Resistance
Current Measure AC Max 400mA
Current Measure DC Max 400mA
Voltage Measure AC Max 1kV
Voltage Measure DC Max 1kV
Resistance Measure Max 50Mohm
DMM Response Type True RMS
Display Count 6000
No. of Digits 3.5
Range Selection Auto Manual
Manufacturer Warranty 3 Years
Product Range Fluke Connect 3000 Series
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

MULTIMETER, DIGITAL, HANDHELD | element14
Digital multimeter | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 3000 FC?

Additional datasheets, footprints and schematics for FLUKE 3000 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE 3000 FC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 3000 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 3000 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 3000 FC fall under?

The FLUKE 3000 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to FLUKE 3000 FC when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 3000 FC you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 3000 FC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 3000 FC have stock available?

Authorised distributors including element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 3000 FC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 3000 FC often in real-time on the comparison pages.

What if I can't find stock of FLUKE 3000 FC?

You can fill out our help required form which you can use to request a quote for FLUKE 3000 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay