Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 20000 |
No. of Digits | 4.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 10nF to 9.999mF |
Current Measuring Range AC | 100nA to 10A |
Current Measuring Range DC | 100nA to 10A |
DMM Type | Hand Held |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +1090°C |
Voltage Measuring Range AC | 100µV to 1kV |
Voltage Measuring Range DC | 100µV to 1kV |
Intrinsically Safe Multimeter ATEX IECEx | RS |
Fluke True-RMS Digital Multimeter, 1kV, 199.99kHz, 50MOhm | Distrelec |
MULTIMETER, DIGITAL, HAND HELD, 4.5 DIG | element14 |
Where can I find additional details, specifications and documents for a FLUKE 28 II EX?
Additional datasheets, footprints and schematics for FLUKE 28 II EX are listed on our Part Details page. You can also find images and similar parts to FLUKE 28 II EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 28 II EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 28 II EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 28 II EX fall under?
The FLUKE 28 II EX is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 28 II EX when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 28 II EX you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 28 II EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 28 II EX have stock available?
Authorised distributors including RS, Distrelec, element14 and Farnell have stock available or on a lead time for FLUKE 28 II EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 28 II EX often in real-time on the comparison pages.
What if I can't find stock of FLUKE 28 II EX?
You can fill out our help required form which you can use to request a quote for FLUKE 28 II EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.