Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$828.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$828.22
|
2
in stock
|
Buy Now |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 20000 |
No. of Digits | 4.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 100nA to 10A |
Current Measuring Range DC | 100nA to 10A |
DMM Type | Hand Held |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +1090°C |
Voltage Measuring Range AC | 100µV to 1kV |
Voltage Measuring Range DC | 100µV to 1kV |
MULTIMETER, DIG, HAND HELD, 19999 | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 28II/EUR?
Additional datasheets, footprints and schematics for FLUKE 28II/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 28II/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 28II/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 28II/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 28II/EUR fall under?
The FLUKE 28II/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 28II/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 28II/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 28II/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 28II/EUR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 28II/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 28II/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE 28II/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE 28II/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.