Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$648.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$648.99
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
RoHS Compliant | Yes |
Industrial Multimeter, Ip67, Cal W/D&u | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-28-II CAL DU?
Additional datasheets, footprints and schematics for FLUKE-28-II CAL DU are listed on our Part Details page. You can also find images and similar parts to FLUKE-28-II CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-28-II CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-28-II CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-28-II CAL DU fall under?
The FLUKE-28-II CAL DU is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-28-II CAL DU when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-28-II CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-28-II CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-28-II CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-28-II CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-28-II CAL DU often in real-time on the comparison pages.
What if I can't find stock of FLUKE-28-II CAL DU?
You can fill out our help required form which you can use to request a quote for FLUKE-28-II CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.