Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$630.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$922.86
|
28
in stock
|
Buy Now | |
Distrelec
from US$873.78
|
21
in stock
|
Buy Now | |
TestEquity
from US$870.41
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$846.43
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$630.00
|
-
|
Buy Now | |
RS Americas
from US$679.99
|
-
|
Buy Now | |
element14
from US$788.94
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Digital Multimeter, RMS Industrial IP67 | RS |
Fluke True-RMS Digital Multimeter, 1kV, 199.99kHz, 50MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Multimeter, Digital, Handheld | Newark Electronics |
Multimeter Industrial Rugged Ip 67, 20 Series | Fluke FLUKE-28-II | RS Americas |
MULTIMETER, DIGITAL, TRMS, 19999 COUNT | element14 |
Where can I find additional details, specifications and documents for a FLUKE-28-II?
Additional datasheets, footprints and schematics for FLUKE-28-II are listed on our Part Details page. You can also find images and similar parts to FLUKE-28-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-28-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-28-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-28-II fall under?
The FLUKE-28-II is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-28-II when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-28-II you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-28-II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-28-II have stock available?
Authorised distributors including RS, Distrelec, TestEquity, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FLUKE-28-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-28-II often in real-time on the comparison pages.
What if I can't find stock of FLUKE-28-II?
You can fill out our help required form which you can use to request a quote for FLUKE-28-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.